Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
6,487
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
6,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,487
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
6,487
in stock
|
Buy Now | |
TE Store
from US$0.52
|
3,455
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .43g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Overall Length | 11.4mm, .449in |
Stud Diameter | 3.02mm, .119in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #4, M2.5 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 343°C, 649°F |
Solis R 22-16 4 Nipl |Amp Te Connectivity 34104-6 | Newark Electronics |
Terminals SOLIS R 22-16 4 NIPL | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.42mm2 | Distrelec |
SOLIS R 22-16 4 NIPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34104-6 | Internal Number: 34104-6 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Nickel Loose Piece | Avnet America |
Solis R 22-16 4 Nipl | TE Connectivity 34104-6 | RS Americas |
Where can I find additional details, specifications and documents for a 34104-6?
Additional datasheets, footprints and schematics for 34104-6 are listed on our Part Details page. You can also find images and similar parts to 34104-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34104-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34104-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34104-6 fall under?
The 34104-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34104-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34104-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 34104-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34104-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 34104-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34104-6 often in real-time on the comparison pages.
What if I can't find stock of 34104-6?
You can fill out our help required form which you can use to request a quote for 34104-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.