Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-3-0350816-2,
F63751-000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
272,600
in stock
|
Buy Now | |
element14
from US$0.15
|
38,858
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
33,481
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
25,677
in stock
|
Buy Now | |
Farnell
from US$0.19
|
22,027
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
17,772
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
17,756
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
8,840
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
3,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
2,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
594
in stock
|
Buy Now | |
Conrad
from US$0.34
|
594
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
500
in stock
|
Buy Now | |
SOS electronic
from US$0.19
|
430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1
in stock
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .855in, 21.75mm |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
ULTRAFAST 187 ASSY REC 16-14 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 3-350816-2 | Internal Number: 3-350816-2 | Alias Number: AMP-3-0350816-2 | TE Connectivity | TE Store |
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE | element14 |
Terminal, Female Disconnect, 4.75Mm Blue | Newark Electronics |
Ultra-Fast .187 SER Blueinsulated CrimpRECP 4.75x0.51mm 16 to 14AWG Tin Plated | TE Connectivity 3-350816-2 | RS Americas |
187 ULTRA-FAST RCPT 16-14 TPBR | Heilind Electronics |
Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece | Avnet America |
Receptacle terminal,Ultra-Fast 187, blue | RS |
187 ULTRA-FAST RCPT 16-14 TPBR | TTI Europe |
TE 3-350816-2 187 Faston Crimp Receptacle Ultra-Fast Ins 4.06x.5mm 16-14AWG Blue | Rapid Electronics |
The fully insulated ultra fast FASTON Plug-in and flat plug offer the advantages of a fully protected contact and head of the sliding. User-friendly design allows for easy insertion. In addition, electrical short circuits due to exposed cables yourself in devices with high contact density is excluded.This text is machine translated. | Conrad |
TE Connectivity - AMP ULTRAFAST 187 ASSY REC 16-14 TPBR LP | Distrelec |
FASTON Receptacle 4,8x0,51 Insulated Blue 1,25-2mm2 Brass/Sn | SOS electronic |
Faston Ultra-Fast (187) Fully Insulated Straight Receptacle - AWG 16-14 | Future Electronics |
Receptacle, Female | Carlton-Bates |
Terminals INSULATED RECP 16-14 .187 x .020 | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Tab Width | 0.187" |
Where can I find additional details, specifications and documents for a 3-350816-2?
Additional datasheets, footprints and schematics for 3-350816-2 are listed on our Part Details page. You can also find images and similar parts to 3-350816-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-350816-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-350816-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-350816-2 fall under?
The 3-350816-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-350816-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-350816-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-350816-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-350816-2 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3-350816-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-350816-2 often in real-time on the comparison pages.
What if I can't find stock of 3-350816-2?
You can fill out our help required form which you can use to request a quote for 3-350816-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.