Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
9,018
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
265,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
154,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
154,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
154,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
151,400
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
151,400
in stock
|
Buy Now | |
TE Store
from US$0.19
|
100,447
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
44,275
in stock
|
Buy Now | |
element14
from US$0.18
|
9,018
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
6,600
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | Yes |
Connection Capacity | Single |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .855in, 21.75mm |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 ULTRA-FAST RCPT 16-14 TPBR | Heilind Electronics |
TE Connectivity - AMP ULTRA-FAST 187 ASY REC 16-14 AWG TPBR | Distrelec |
Terminal, Female Disconnect, 4.75Mm Blue | Newark Electronics |
Quick Disconnect Terminal 14-16AWG RCP 21.71mm 8.53mm Tin Strip | Avnet America |
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 3-350815-2 | Internal Number: 3-350815-2 | TE Connectivity | TE Store |
CRIMP TERMINALS | Farnell |
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE | element14 |
Ultra Fast 16-14 AWG Straight Brass Fully Insulated Receptacle Assembly | Future Electronics |
Connector Receptacle Ultrafast Plus 187 16-14 Awg | TE Connectivity 3-350815-2 | RS Americas |
Receptacle, Female | Carlton-Bates |
ULTRA-FAST 187 ASY REC 16-14 | TTI Europe |
Terminals 187 RCPT 16-14 Reel of 2200 | Sager |
187 ULTRA-FAST RCPT 16-14 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Tab Width | 0.187" |
Where can I find additional details, specifications and documents for a 3-350815-2?
Additional datasheets, footprints and schematics for 3-350815-2 are listed on our Part Details page. You can also find images and similar parts to 3-350815-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-350815-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-350815-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-350815-2 fall under?
The 3-350815-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-350815-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-350815-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-350815-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-350815-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 3-350815-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-350815-2 often in real-time on the comparison pages.
What if I can't find stock of 3-350815-2?
You can fill out our help required form which you can use to request a quote for 3-350815-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.