Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .129in, 3.277mm |
Stud Diameter | 4.34mm, .171in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity - AMP Ring Terminal Tongue Straight 4.34mm2 | Distrelec |
Terminal,brazed R 12-10 8 Rohs Compliant: No |Amp Te Connectivity 32994-1 | Newark Electronics |
Ring Terminal 10AWG to 12AWG M4 Tin Plated Copper Loose Piece | Avnet America |
Terminal, , Solis, R, 12-10, M4(#8), Tl | TE Connectivity 32994-1 | RS Americas |
Special Order: TERM, SOLIS, R, 12-10, M4(#8), TL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 32994-1 | Internal Number: 32994-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 32994-1?
Additional datasheets, footprints and schematics for 32994-1 are listed on our Part Details page. You can also find images and similar parts to 32994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32994-1 fall under?
The 32994-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32994-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 32994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32994-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 32994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32994-1 often in real-time on the comparison pages.
What if I can't find stock of 32994-1?
You can fill out our help required form which you can use to request a quote for 32994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.