Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
760
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
760
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
760
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.321g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 1.052in, 26.72mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal P.i.d.g.ring Tongue |Amp Te Connectivity 326886-1 | Newark Electronics |
Terminals NYL-RING 12-10 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 6.64mm2 | Distrelec |
TERMINAL | Future Electronics |
Ring Tongue Terminal 10-12AWG 26.72mm 7.92mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 12-10 6 | TE Connectivity 326886-1 | RS Americas |
Special Order: TERMINAL,PIDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 326886-1 | Internal Number: 326886-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326886-1?
Additional datasheets, footprints and schematics for 326886-1 are listed on our Part Details page. You can also find images and similar parts to 326886-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326886-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326886-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326886-1 fall under?
The 326886-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326886-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326886-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 326886-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326886-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 326886-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326886-1 often in real-time on the comparison pages.
What if I can't find stock of 326886-1?
You can fill out our help required form which you can use to request a quote for 326886-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.