Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .686g |
Inspection Slot | No |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-080 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 90Deg 16-14 Rohs Compliant: Yes |Amp Te Connectivity 322821 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 90Deg 16-14 | TE Connectivity 322821 | RS Americas |
Special Order: TERMINAL,SOLIS R 90DEG 16-14 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322821 | Internal Number: 322821 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322821?
Additional datasheets, footprints and schematics for 322821 are listed on our Part Details page. You can also find images and similar parts to 322821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322821 fall under?
The 322821 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322821 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322821 you can contact the distributor directly for product support, shipping queries etc.
Is the 322821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322821 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 322821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322821 often in real-time on the comparison pages.
What if I can't find stock of 322821?
You can fill out our help required form which you can use to request a quote for 322821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.