Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
39
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
TE Store
from US$1.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .527g |
Terminal Angle | 90° |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .061in, 1.549mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | RING-080 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 90DEG 22-16 | Heilind Electronics |
Terminal,solis R 90Deg 22-16 Rohs Compliant: Yes |Amp Te Connectivity 322768 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL59 | TE Connectivity 322768 | RS Americas |
Special Order: TERMINAL,SOLIS R 90DEG 22-16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322768 | Internal Number: 322768 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322768?
Additional datasheets, footprints and schematics for 322768 are listed on our Part Details page. You can also find images and similar parts to 322768 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322768 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322768 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322768 fall under?
The 322768 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322768 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322768 you can contact the distributor directly for product support, shipping queries etc.
Is the 322768 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322768 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 322768.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322768 often in real-time on the comparison pages.
What if I can't find stock of 322768?
You can fill out our help required form which you can use to request a quote for 322768 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.