Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.55
|
10,476
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
2,628
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
876
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
853
in stock
|
Buy Now | |
element14
from US$0.27
|
853
in stock
|
Buy Now | |
Farnell
from US$0.25
|
853
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | .884g |
Splice Features | Strap |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .591in, 15.01mm |
Material Thickness | .84mm, .033in |
Outside Diameter | 4.19mm, .165in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Accessory Type | Splice |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
Splice Type | Butt Splice |
Wire/Cable Type | Copper |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT STRAP 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 322459 | Internal Number: 322459 | TE Connectivity | TE Store |
SPLICE,SOLIS BUTT STRAP 16-14 | Heilind Electronics |
Butt Splice, 16-14AWG, Solistrand | RS |
Terminal, Butt Splice, 14-16Awg Rohs Compliant: Yes |Amp Te Connectivity 322459 | Newark Electronics |
TERMINAL, BUTT SPLICE, 14-16AWG | element14 |
Splice Terminal 14-16AWG 15.01mm 4.19mm Tin Loose Piece | Avnet America |
Solistrand Strap Butt Wire Splice Connector, Tin Plated 16 - 14 AWG | TE Connectivity 322459 | RS Americas |
Where can I find additional details, specifications and documents for a 322459?
Additional datasheets, footprints and schematics for 322459 are listed on our Part Details page. You can also find images and similar parts to 322459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322459 fall under?
The 322459 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322459 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322459 you can contact the distributor directly for product support, shipping queries etc.
Is the 322459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322459 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 322459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322459 often in real-time on the comparison pages.
What if I can't find stock of 322459?
You can fill out our help required form which you can use to request a quote for 322459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.