Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
3,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
3,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
3,850
in stock
|
Buy Now | |
TE Store
from US$1.35
|
1,868
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$1.47
|
-
|
Buy Now |
Plating Material | Copper, Tin-Lead |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .63in, 16mm |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .112in, 2.84mm |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M2.5, #4 |
Sealable | No |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals Solis R 12-10 4 Snpb 93/7 Rohs Compliant: No |Amp Te Connectivity 322447-1 | Newark Electronics |
Terminals SOLIS R 12-10 4 SNPB 93/7 | Rapid Electronics |
TE Connectivity SOLIS R 12-10 4 SNPB 93/7 Terminals SOLI | Distrelec |
SOLIS R 12-10 4 SNPB 93/7 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322447-1 | Internal Number: 322447-1 | TE Connectivity | TE Store |
Solis R 12-10 4 Snpb 93/7 | TE Connectivity 322447-1 | RS Americas |
Where can I find additional details, specifications and documents for a 322447-1?
Additional datasheets, footprints and schematics for 322447-1 are listed on our Part Details page. You can also find images and similar parts to 322447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322447-1 fall under?
The 322447-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322447-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 322447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322447-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 322447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322447-1 often in real-time on the comparison pages.
What if I can't find stock of 322447-1?
You can fill out our help required form which you can use to request a quote for 322447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.