Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.91
|
No stock
|
Buy Now | |
TE Store
from US$23.18
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$13.70
|
111
in stock
|
Buy Now | |
element14
from US$13.67
|
81
in stock
|
Buy Now | |
Farnell
from US$11.87
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$15.54
|
35
in stock
|
Buy Now | |
Distrelec
from US$11.37
|
35
in stock
|
Buy Now | |
Future Electronics
from US$11.20
|
-
|
Buy Now | |
Avnet America
from US$10.77
|
-
|
Buy Now | |
RS Americas
from US$14.46
|
-
|
Buy Now | |
Boersig
from US$11.62
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 46.748g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .504in, 12.802mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 67 – 70mm², 119500 – 150500CMA, 00AWG |
Overall Length | 68.78mm, 2.708in |
Stud Diameter | .625in, 15.88mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Shape Description | RING-049 |
Stud Size | 5/8, M16 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 2/0 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: M16 5/8 Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 322224 | Internal Number: 322224 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/8", 2/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/8", 00AWG | element14 |
Terminals TERMINAL SOLIS R 2/0 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 70mm2 | Distrelec |
Ring terminal, SOLISTRAND, M16, 2/0 AWG | RS |
Ring Terminal Connector 5/8 Stud Circular 2/0 AWG Crimp | Future Electronics |
Ring Tongue Terminal 67.84mm 32.25mm Tin Loose Piece | Avnet America |
Solistrand Series Insulated Tin Plated Crimp Ring Terminal, M16 Stud Size,2/0 AWG | TE Connectivity 322224 | RS Americas |
Where can I find additional details, specifications and documents for a 322224?
Additional datasheets, footprints and schematics for 322224 are listed on our Part Details page. You can also find images and similar parts to 322224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322224 fall under?
The 322224 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322224 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322224 you can contact the distributor directly for product support, shipping queries etc.
Is the 322224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322224 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 322224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322224 often in real-time on the comparison pages.
What if I can't find stock of 322224?
You can fill out our help required form which you can use to request a quote for 322224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.