Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
970
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
12,013
in stock
|
Buy Now | |
TE Store
from US$1.72
|
5,982
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
2,402
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
1,000
in stock
|
Buy Now | |
element14
from US$0.96
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
804
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .561g |
Terminal Angle | 90° |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | 1.549mm, .061in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-080 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS 90DEG 22-16COM22-18MIL6 | Heilind Electronics |
TERM, SOLIS, RT, 22-16, #6, 90 BEND Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321262 | Internal Number: 321262 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
RING TERMINAL SIZE 6(M3.5) | TTI Europe |
TERMINAL, RING TONGUE, #6, 16AWG | element14 |
Terminal, Ring Tongue, #6, 16Awg | Newark Electronics |
Solis 90Deg 22-16Com22-18Mil6 | TE Connectivity 321262 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 321262?
Additional datasheets, footprints and schematics for 321262 are listed on our Part Details page. You can also find images and similar parts to 321262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321262 fall under?
The 321262 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321262 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321262 you can contact the distributor directly for product support, shipping queries etc.
Is the 321262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321262 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Avnet America and TTI Europe have stock available or on a lead time for 321262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321262 often in real-time on the comparison pages.
What if I can't find stock of 321262?
You can fill out our help required form which you can use to request a quote for 321262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.