Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
347,283
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
57,880
in stock
|
Buy Now | |
TE Store
from US$0.29
|
47,292
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
23,016
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
15,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
3,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .26in, 6.6mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .935in, 23.7mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Strip/Reel |
Packaging Quantity | 1200 |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST TAB 16-14 TPB | Heilind Electronics |
ULTRA-FAST 250 ASY TAB 16-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 3-521142-2 | Internal Number: 3-521142-2 | TE Connectivity | TE Store |
Connector Tab, 14-16AWG, Crimp, Male, Insulated, Blue, Brass, UltraFast Series | TE Connectivity 3-521142-2 | RS Americas |
Ultra Fast 16-14 AWG Straight Fully Insulated Tab Assembly | Future Electronics |
3-521142-2 Rohs Compliant: Yes |Amp Te Connectivity 3-521142-2 | Newark Electronics |
Quick Disconnect Terminal 14-16AWG M 23.74mm 13.25mm Tin Strip | Avnet America |
250 ULTRA-FAST TAB 16-14 TPB | TTI Europe |
Terminals TAB 250 UF16-14 Reel of 1200 | Sager |
TAB ASSY 250 UF LID 16-14 TPB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast 0.250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast 0.250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a 3-521142-2?
Additional datasheets, footprints and schematics for 3-521142-2 are listed on our Part Details page. You can also find images and similar parts to 3-521142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-521142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-521142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-521142-2 fall under?
The 3-521142-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-521142-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-521142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-521142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-521142-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS Americas and Future Electronics have stock available or on a lead time for 3-521142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-521142-2 often in real-time on the comparison pages.
What if I can't find stock of 3-521142-2?
You can fill out our help required form which you can use to request a quote for 3-521142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.