Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42933-7192 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
97,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
27,991
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
27,991
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
27,991
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
19,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
18,000
in stock
|
Buy Now | |
element14
from US$0.15
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
11,689
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
5,637
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
4,635
in stock
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | 6.6mm, .26in |
Mating Tab Width | 2.8mm, .11in, .125in, 3.18mm |
Overall Length | .865in, 22.01mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Wire Stop | Yes |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 ULTRA-FAST RCPT 16-14 TPBR | Heilind Electronics |
TE Connectivity - AMP Ultra-Fast 110 ASY REC TPBR 2.08mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 14-16AWG RCP 21.97mm 6.98mm Tin Strip | Avnet America |
FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLUE | element14 |
Terminal, Female Disconnect, 3.18Mm Blue | Newark Electronics |
Ultra Fast 16-14 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
ULTRA-FAST 110/125 ASY REC 16-14AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 3.18 mm 2.8 mm Mating Tab Width: .125 in .11 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 3.18 mm | Quick Disconnect | Part Number: 3-520370-2 | Internal Number: 3-520370-2 | Alias Number: 2-42933-7192 | TE Connectivity | TE Store |
Connector Receptacle, 14-16AWG, Female, Standard, Blue, Crimp, Ultra-Fast Series | TE Connectivity 3-520370-2 | RS Americas |
Terminals 110 REC 16-14 P Reel of 2000 | Sager |
110 ULTRA-FAST REC 16-14 PTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 16AWG |
Tab Width | 0.125" |
Where can I find additional details, specifications and documents for a 3-520370-2?
Additional datasheets, footprints and schematics for 3-520370-2 are listed on our Part Details page. You can also find images and similar parts to 3-520370-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-520370-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-520370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-520370-2 fall under?
The 3-520370-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-520370-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-520370-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-520370-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-520370-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-520370-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-520370-2 often in real-time on the comparison pages.
What if I can't find stock of 3-520370-2?
You can fill out our help required form which you can use to request a quote for 3-520370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.