Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | Neutral |
---|---|
Color | Black |
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Width | 1.642in, 41.7mm |
Height | 10.8mm, .425in |
Length | 26.2mm, 1.031in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1800 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
6 POS. MALE MODULE ASSEMBLY | Future Electronics |
Module Assembly M 4 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 284944-1?
Additional datasheets, footprints and schematics for 284944-1 are listed on our Part Details page. You can also find images and similar parts to 284944-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284944-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284944-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284944-1 fall under?
The 284944-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284944-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284944-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284944-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284944-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 284944-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284944-1 often in real-time on the comparison pages.
What if I can't find stock of 284944-1?
You can fill out our help required form which you can use to request a quote for 284944-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.