Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | 1.5mm, 2.8mm, .11in, .059in |
Height | .968in, 24.6mm |
Width | 1.28in, 32.6mm |
Length | 1.8in, 45.8mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5mm, .196in |
Degree of Protection | IPX9K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Strain Relief | No |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -25 – 125°C, -13 – 257°F |
Where can I find additional details, specifications and documents for a 284848-8?
Additional datasheets, footprints and schematics for 284848-8 are listed on our Part Details page. You can also find images and similar parts to 284848-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284848-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284848-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284848-8 fall under?
The 284848-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284848-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284848-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284848-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284848-8 have stock available?
There is no stock from authorised distributors for 284848-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284848-8 often in real-time on the comparison pages.
What if I can't find stock of 284848-8?
You can fill out our help required form which you can use to request a quote for 284848-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.