Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
10
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
6,000
in stock
|
Buy Now | |
TE Store
from US$1.62
|
2,040
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
1,480
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
1,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
1,117
in stock
|
Buy Now | |
element14
from US$1.07
|
220
in stock
|
Buy Now | |
Farnell
from US$1.07
|
220
in stock
|
Buy Now | |
Conrad
from US$1.89
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$2.31
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 12AWG |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Housing Color | Green |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 300 |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Plug |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK PLUG STACKING 2P | TTI Europe |
TERMI-BLOK PLUG STACKING 2P.5, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 282807-2 | Internal Number: 282807-2 | .2" | TE Connectivity | TE Store |
Pluggable Terminal Blocks TermBlok 2POS RA GRN | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PLUG STACKING 2P.5 | Distrelec |
Pluggable terminal block | Transfer Multisort Elektronik |
TERMINAL BLOCK,PLUG, 5.08 MM, 2WAY | element14 |
Content: 1 pc(s) | Conrad |
Termi-Block Plug 2 way 15-13AWG | RS |
Terminal Block, Pluggable, 2Pos, 13Awg | Newark Electronics |
Conn Terminal Block F 2 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
Buchanan, Termi-Block Plug 2 way 15-13AWG | TE Connectivity 282807-2 | RS Americas |
Where can I find additional details, specifications and documents for a 282807-2?
Additional datasheets, footprints and schematics for 282807-2 are listed on our Part Details page. You can also find images and similar parts to 282807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282807-2 fall under?
The 282807-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282807-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282807-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 282807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282807-2 often in real-time on the comparison pages.
What if I can't find stock of 282807-2?
You can fill out our help required form which you can use to request a quote for 282807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.