Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
421
in stock
|
Buy Now | |
TE Store
from US$1.29
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
421
in stock
|
Buy Now | |
element14
from US$1.89
|
421
in stock
|
Buy Now | |
Boersig
from US$1.65
|
311
in stock
|
Buy Now | |
Conrad
from US$14.14
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.95
|
37
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 25 |
Cable Bundle Diameter | 13mm, .512in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Without |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
COVER FOR 25W. SPLASH PROOF CO Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 90° Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Cover 90° Without Black | Automotive Connector Cap & Cover | Part Number: 281812-1 | Internal Number: 281812-1 | PA GF | TE Connectivity | TE Store |
Cover, 25Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 281812-1 | Newark Electronics |
COVER, 25POS, BLACK | element14 |
Connector Accessories Cover | Avnet America |
Where can I find additional details, specifications and documents for a 281812-1?
Additional datasheets, footprints and schematics for 281812-1 are listed on our Part Details page. You can also find images and similar parts to 281812-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281812-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281812-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281812-1 fall under?
The 281812-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 281812-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281812-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 281812-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281812-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 281812-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281812-1 often in real-time on the comparison pages.
What if I can't find stock of 281812-1?
You can fill out our help required form which you can use to request a quote for 281812-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.