Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.47
|
812
in stock
|
Buy Now | |
Newark Electronics
from US$6.36
|
3,741
in stock
|
Buy Now | |
Rapid Electronics
from US$5.38
|
3,741
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
3,741
in stock
|
Buy Now | |
Distrelec
from US$5.26
|
3,741
in stock
|
Buy Now | |
element14
from US$6.63
|
812
in stock
|
Buy Now | |
Boersig
from US$5.56
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$6.68
|
37
in stock
|
Buy Now | |
Conrad
from US$11.09
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.68
|
12
in stock
|
Buy Now | |
Future Electronics
from US$6.40
|
-
|
Buy Now | |
Avnet America
from US$5.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 25 |
Number of Rows | 2 |
Length | 100.3mm, 3.949in |
Height | 1.559in, 39.6mm |
Width | .984in, 25mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP54K |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .224in, 5.7mm |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Junior Timer Wire Seal Co |Amp Te Connectivity 281810-1 | Newark Electronics |
Automotive Connectors JR TMR WIRE SEAL CO | Rapid Electronics |
TE Connectivity Conn Housing RCP 25 POS 5mm Crimp ST Cable Mount Black Box Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AUTOMOTIVE HOUSING, PLUG, 25POS | element14 |
JUNIOR TIMER WIRE SEAL CO | Heilind Electronics |
Content: 1 pc(s) | Conrad |
25 Rectangular Connectors - Housings Receptacle Black 0.197 (5.00mm)" | Future Electronics |
Conn Housing RCP 25 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 281810-1?
Additional datasheets, footprints and schematics for 281810-1 are listed on our Part Details page. You can also find images and similar parts to 281810-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281810-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281810-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281810-1 fall under?
The 281810-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 281810-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281810-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 281810-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281810-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 281810-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281810-1 often in real-time on the comparison pages.
What if I can't find stock of 281810-1?
You can fill out our help required form which you can use to request a quote for 281810-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.