281810-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SPLASH PROOF CONN 90 VERS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.38

Distributor Stock
Logo for RS
RS
from US$9.95
60
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.62
195
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.65
140
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.95
115
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$8.15
67
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.80
55
in stock
Buy Now
Logo for Boersig
Boersig
from US$6.73
48
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$8.15
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.89
-
Buy Now
Logo for element14
element14
from US$6.93
-
Buy Now
Logo for TE Store
TE Store
from US$5.38
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 90°
Color Black
Number of Positions 25
Number of Rows 2
Length 100.3mm, 3.949in
Height 1.559in, 39.6mm
Width .984in, 25mm
Nominal Voltage Architecture 24V, 12V
Operating Voltage 24VDC
Centerline (Pitch) 5mm, .197in
Degree of Protection IP54K
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Serviceable No
Connector Position Assurance Capable No
Packaging Method Box
Row-to-Row Spacing 5.6mm, .22in
Sealable Yes
Primary Locking Feature On the Terminal
Connector System Wire-to-Board, Wire-to-Device
Strain Relief No
Connector Style Housing for male terminals
Hybrid Connector No
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

Automotive Connectors SPLASH PROOF CONN 90 VERS | Rapid Electronics
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
SPLASH PROOF CONN 90 VERS | Heilind Electronics
JPT, Junior Timer 25W receptacle housing | RS
TE Connectivity - AMP Housing SPLASH PROOF CONN 90 VERS | Distrelec
Rect Pwr Housing, Cable | Newark Electronics
Conn Housing RCP 25 POS 5mm Crimp ST Cable Mount | Avnet America
Junior Power Timer Series, 25 Way Cable Mount Socket Housing | TE Connectivity 281810-2 | RS Americas
RECTANGULAR POWER HOUSING, SOCKET, CABLE | element14
SPLASH PROOF CONN 90 VERS Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Board Wire-to-Device Number of Positions: 25 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Board 25 | Timer Connector Housing | Part Number: 281810-2 | Internal Number: 281810-2 | .197" | TE Connectivity | TE Store


281810-2 Connectors by Unknown

RECTANGULAR POWER HOUSING SOCKET CABLE

Status: Unknown
Series: JPT Junior Timer Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range JPT Junior Timer Series
Connector Mounting Cable Mount
Rectangular Shell Size -
For Use With AMP JPT Junior Timer Series Contacts
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Locking Type -
SVHC No SVHC (12-Jan-2017)
Gender Receptacle

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 281810-2?

Additional datasheets, footprints and schematics for 281810-2 are listed on our Part Details page. You can also find images and similar parts to 281810-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 281810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 281810-2 fall under?

The 281810-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 281810-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 281810-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 281810-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 281810-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and RS have stock available or on a lead time for 281810-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 281810-2 often in real-time on the comparison pages.

What if I can't find stock of 281810-2?

You can fill out our help required form which you can use to request a quote for 281810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay