Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.87
|
No stock
|
Buy Now | |
Conrad
from US$9.62
|
59
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
-
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
Boersig
from US$4.24
|
-
|
Buy Now | |
TTI Europe
from US$4.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Positions | 35 |
Number of Rows | 2 |
Mating Tab Width | .118in, 3mm |
Width | 5.906in, 150mm |
Length | 146mm, 5.748in |
Height | 35.8mm, 1.409in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | Yes |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 35 POS 5mm ST | Avnet America |
TE Connectivity - AMP Housing SPLASH PROOF CONN. W/S.L.35 WA | Distrelec |
02P JPT HSG BLACK SPLASH PROOF | TTI Europe |
Where can I find additional details, specifications and documents for a 282195-2?
Additional datasheets, footprints and schematics for 282195-2 are listed on our Part Details page. You can also find images and similar parts to 282195-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282195-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282195-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282195-2 fall under?
The 282195-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282195-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282195-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282195-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282195-2 have stock available?
Authorised distributors including Conrad, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 282195-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282195-2 often in real-time on the comparison pages.
What if I can't find stock of 282195-2?
You can fill out our help required form which you can use to request a quote for 282195-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.