827254-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

35P MESSERLEISTE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.28

Distributor Stock
Logo for Distrelec
Distrelec
from US$20.46
847
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$32.67
847
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.10
847
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$27.36
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Number of Signal Positions 35
Number of Positions 35
Number of Rows 2
Number of Sections 1
Tab Thickness .031in, .8mm
Tab Width .118in, 3mm
Interface Plating Tin (Sn)
Length 114mm, 4.48in
Profile Height from PCB 22.1mm, .87in
Width .59in, 15mm
Centerline (Pitch) 5mm, .196in
Mounting Holes Without
Mounting Orientation Vertical/180°
PCB Mount Alignment Without
Locking Interface With
Panel Mount Feature Without
PCB Mount Retention Without
Circuit Application Signal
Packaging Quantity 300
Packaging Type Carton
Shielded No
Hybrid Header No
Sealable No
Connector System Wire-to-Board
Termination Method Through Hole - Solder


Alternative Descriptions

Automotive Connectors 35P MESSERLEISTE | Rapid Electronics
TE Connectivity Conn Wire to Board HDR 35 POS 5mm Solder ST Thru-Hole Automotive | Distrelec
35P Messerleiste |Amp Te Connectivity 827254-1 | Newark Electronics
Conn Wire to Board HDR 35 POS 5mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 827254-1?

Additional datasheets, footprints and schematics for 827254-1 are listed on our Part Details page. You can also find images and similar parts to 827254-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 827254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 827254-1 fall under?

The 827254-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 827254-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 827254-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 827254-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 827254-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 827254-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 827254-1 often in real-time on the comparison pages.

What if I can't find stock of 827254-1?

You can fill out our help required form which you can use to request a quote for 827254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay