Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42933-5042,
403041510 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
13,875
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
1,264,930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
210,821
in stock
|
Buy Now | |
Sager
from US$0.10
|
202,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
199,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
194,400
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
194,400
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
113,400
in stock
|
Buy Now | |
element14
from US$0.21
|
23,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,550
in stock
|
Buy Now | |
Farnell
from US$0.14
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 2700 |
Packaging Method | Strip/Reel |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 ULTRA-FAST RCPT 22-18 TPBR | Heilind Electronics |
Terminals 187 ULTRAFAST RCPT Reel of 2700 | Sager |
ULTRA-FAST 187 ASY REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-520181-2 | Internal Number: 2-520181-2 | Alias Number: 2-42933-5042 | TE Connectivity | TE Store |
Product Range:Ultra-Fast 187 Series | Newark Electronics |
Quick Disconnect Terminal 22AWG to 18AWG 2.41mm² 21.71mm 8.53mm Tin | Avnet America |
Ultra-Fast .187 SER Red insulated Crimp RECP,22 -18AWG, Tin, reel of 2,700 | TE Connectivity 2-520181-2 | RS Americas |
TERMINAL, FEMALE DISCONNECT 4.75MM CRIMP | element14 |
RECEPTACLE TERMINAL, ULTRA-FAST 187, RED | RS |
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED | Farnell |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Disconnect, Female | Carlton-Bates |
187 ULTRA-FAST RCPT 22-18 TPBR | TTI Europe |
187 ULTRA-FAST RCPT 22-18TPBR | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Quick Disconnect Terminal 22AWG to 18AWG 2.41mm� 21.71mm 8.53mm Tin | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Ultra-Fast 187 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-520181-2?
Additional datasheets, footprints and schematics for 2-520181-2 are listed on our Part Details page. You can also find images and similar parts to 2-520181-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520181-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520181-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520181-2 fall under?
The 2-520181-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520181-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520181-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520181-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520181-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, TE Store and Newark Electronics have stock available or on a lead time for 2-520181-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520181-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520181-2?
You can fill out our help required form which you can use to request a quote for 2-520181-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.