Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.98
|
354
in stock
|
Buy Now | |
Rapid Electronics
from US$22.75
|
1,977
in stock
|
Buy Now | |
TE Store
from US$20.70
|
1,558
in stock
|
Buy Now | |
Newark Electronics
from US$19.23
|
910
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
909
in stock
|
Buy Now | |
Farnell
from US$22.92
|
664
in stock
|
Buy Now | |
element14
from US$24.33
|
259
in stock
|
Buy Now | |
TTI Europe
from US$17.62
|
210
in stock
|
Buy Now | |
Sager
from US$12.20
|
104
in stock
|
Buy Now | |
RS Americas
from US$20.37
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$27.22
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.22
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.00
|
4
in stock
|
Buy Now | |
Future Electronics
from US$17.87
|
-
|
Buy Now | |
Avnet America
from US$17.02
|
-
|
Buy Now | |
Boersig
from US$22.81
|
-
|
Buy Now | |
Distrelec
from US$19.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Leg Plating Material | Brass |
---|---|
Shield Plating Material | Nickel over Copper |
Shell Plating Material | Nickel over Copper |
Post Plating Material | Tin over Nickel |
Shield Material | Zinc |
Retention Leg Material | Nickel |
Shell Material | Zinc |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 68 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Housing Material | PBT |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Post Plate Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 2.7mm |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole - Solder |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Connector Lock Type | Latch |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 70 |
Packaging Method | Tray |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounded | No |
Grounding Straps | Without |
Connector Type | Connector Assembly |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Post Plate Material | Thermoplastic |
Connector System | Board-to-Board |
Grounding Indents | Without |
Product Type | Connector |
Termination Post Length | 3.1mm, .122in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Connectors 050 068P VRT PCB | Rapid Electronics |
AMPLIMITE CAP HEADER Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Plug Board-to-Board 68 1.27 mm | D-Sub Plug Assembly: Standard & Vertical & 1.27Mm | Part Number: 2-5174339-5 | Internal Number: 2-5174339-5 | TE Connectivity | TE Store |
Connector, Cap Header, Plug, 68 Position, 1.27Mm, Pcb | Newark Electronics |
D SUB CONNECTORS | Farnell |
AMPLIMITE .050 II d-sub PCB plug, 68 pin | RS |
CONN,D-CAP,MALE PINS,68POS,VERT | element14 |
68P MALE VERTICAL SHIELDED | TTI Europe |
Conn D-Sub PCB Plug 68Pos Straight II Series Solder/Thru-Hole | TE Connectivity 2-5174339-5 | RS Americas |
Connector: wire-board | Transfer Multisort Elektronik |
68 Position Dual Row 1.27 mm Vertical Through Hole Amplite PCB Header | Future Electronics |
Conn D-Subminiature PIN 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America |
TE Connectivity D-Sub PCB Connector 68 Male Straight / Solder PCB THT | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | Micro D Ribbon |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 2-5174339-5?
Additional datasheets, footprints and schematics for 2-5174339-5 are listed on our Part Details page. You can also find images and similar parts to 2-5174339-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5174339-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5174339-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5174339-5 fall under?
The 2-5174339-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5174339-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5174339-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5174339-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5174339-5 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-5174339-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5174339-5 often in real-time on the comparison pages.
What if I can't find stock of 2-5174339-5?
You can fill out our help required form which you can use to request a quote for 2-5174339-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.