Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Bracket Plating Material | Nickel over Copper |
---|---|
Shell Plating Material | Nickel over Copper |
Ribbon Cable Centerline Spacing | .025in, .64mm |
Color | Black |
Bracket Material | Zinc |
Cover Material | Thermoplastic |
Shell Material | Steel |
Number of Positions | 68 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .74 – .89mm, .029 – .036in |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Insulation Diameter (Max) | .91mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 2-56 |
Mounting Angle | None |
Mating Connector Lock Type | Latch Blocks |
Detent | Without |
PCB Mount Retention Type | None |
Panel Mount Feature | With |
Mating Connector Lock | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 8 |
Wire/Cable Type | Round Jacketed Cable, Ribbon Cable |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Rails | Without |
Shielded | No |
Sealable | No |
Connector Style | Receptacle |
Product Type | Connector |
Termination Cover | With |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Type | Standard |
Termination Cover Method | Assembled |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Scsi Connector, Plug, 68Pos, Idc/Idt | Newark Electronics |
Conn SCSI RCP 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 749656-7?
Additional datasheets, footprints and schematics for 749656-7 are listed on our Part Details page. You can also find images and similar parts to 749656-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749656-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749656-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749656-7 fall under?
The 749656-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749656-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749656-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749656-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749656-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 749656-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749656-7 often in real-time on the comparison pages.
What if I can't find stock of 749656-7?
You can fill out our help required form which you can use to request a quote for 749656-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.