1-786863-7

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-786863-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-786863-7
Series Information for 1-786863-7 - TE Connectivity
  • Status: Active
  • Product Code: 4617
  • Global Product Line: 436
  • GPL Description: Data and Devices

Description

68 50SR PANEL MOUNT RCPT

Specifications

Bracket Material:
Zinc
Ribbon Cable Centerline Spacing:
.025in, .64mm
Cover Material:
Polyester
Shell Material:
Carbon Steel
Color:
Gray
Bracket Plating Material:
Nickel over Copper
Shell Plating Material:
Nickel over Copper
Preloaded:
Yes
Number of Rows:
2
Number of Positions:
68
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Current Rating (Max):
1A
Contact Mating Area Plating Thickness:
30µin
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Insulation Diameter (Max):
.79mm
Solid Wire Size:
30 – 28AWG, .05 – .08mm²
Accepts Wire Insulation Diameter Range:
.029 – .031in, .74 – .79mm
Wire Size:
30 – 28AWG, .05 – .09mm²
Centerline (Pitch):
.05in, 1.27mm
Housing Material:
Polyester
Housing Color:
Black
Cover Flammability Rating:
UL 94V-0
UL Flammability Rating:
UL 94V-0
Mating Connector Lock:
With
Detent:
Without
Mating Connector Lock Type:
Latch Blocks
Screw & Hole Thread Size:
4-40
Connector Mounting Type:
Panel
PCB Mount Retention Type:
None
Panel Mount Feature:
With
Mounting Angle:
None
Circuit Application:
Signal
Packaging Quantity:
8
Packaging Method:
Kit
Wire/Cable Type:
Ribbon Cable, Round Jacketed Cable
Shielded:
No
Rails:
Without
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector
Connector Style:
Receptacle
Sealable:
No
Connector System:
Cable-to-Panel
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Termination Cover Type:
Wire Lacing
Termination Cover:
With
Termination Cover Method:
Unassembled
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 2-5174339-5
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
68 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO
Avnet America
Conn SCSI RCP 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port

Similar Products