Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
No stock
|
Buy Now | |
TE Store
from US$2.89
|
5,750
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Boersig
from US$2.24
|
-
|
Buy Now | |
Distrelec
from US$2.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 30 |
Contact Type | Socket |
Insulation Resistance | 5000MΩ |
Voltage | 100 VAC |
Dielectric Withstanding Voltage (Max) | 300VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Latch |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Carton |
Packaging Quantity | 500 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | FFC |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
030 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 30 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 2-487545-7 | Internal Number: 2-487545-7 | TE Connectivity | TE Store |
Ffc & Fpc Connectors Rcpt 30P .050 W/Ltch |Amp Te Connectivity 2-487545-7 | Newark Electronics |
FFC&FPC Connectors RCPT 30P .050 W/LTCH | Rapid Electronics |
Conn Housing RCP 30 POS 1.27mm Crimp ST Cable Mount | Avnet America |
030 HOUSING FFC RCPT 050CL SR, FFC Connectors | TE Connectivity 2-487545-7 | RS Americas |
CONN, FFC HOUSING, RCPT, 30POS, 1.27MM | element14 |
TE Connectivity - AMP FFC Con 030 HOUSING FFC RCPT 050CL SR | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | - |
Where can I find additional details, specifications and documents for a 2-487545-7?
Additional datasheets, footprints and schematics for 2-487545-7 are listed on our Part Details page. You can also find images and similar parts to 2-487545-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-487545-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-487545-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-487545-7 fall under?
The 2-487545-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-487545-7 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-487545-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-487545-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-487545-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-487545-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-487545-7 often in real-time on the comparison pages.
What if I can't find stock of 2-487545-7?
You can fill out our help required form which you can use to request a quote for 2-487545-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.