Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Approval Bodies | CSA / UL |
---|---|
Body Material | Thermoplastic |
Connector Shroud | Yes |
Connector Type | Wire-to-Board |
Leaded Process Compatible | No |
Mounting Type | PCB Straight Thru Hole |
RoHS Compliant | No |
Wire-Board Conn, Header, 30Pos, 0.05In | Newark Electronics |
Conn Shrouded Header HDR 30 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104071-6?
Additional datasheets, footprints and schematics for 104071-6 are listed on our Part Details page. You can also find images and similar parts to 104071-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104071-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104071-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104071-6 fall under?
The 104071-6 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104071-6 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104071-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 104071-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104071-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 104071-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104071-6 often in real-time on the comparison pages.
What if I can't find stock of 104071-6?
You can fill out our help required form which you can use to request a quote for 104071-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.