Connector Profile | Standard |
---|---|
Post Size | .381mm, .015in |
PCB Mount Orientation | Right Angle |
Number of Positions | 30 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .1in, 2.54mm |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Number of Shrouded Sides | 2 |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | Note 1: Hold-down posts located as shown for 10 through 30-position headers., Note 2: Hold-down posts located as shown for 4 through 8 and 30 through 50-position headers., **Position identification feature omitted on 4, 5 and 6-position headers. |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 11 |
Packaging Method | Tube, Box & Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector, Header, 30 Position, 0.05In | Newark Electronics |
AMPMODU 30 Position Single Row 1.27 mm Pitch Through Hole Right Angle Header | Future Electronics |
Conn Shrouded Header HDR 30 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 30 System 50 Hdr Srra Shrd Sn | TE Connectivity 5-104074-6 | RS Americas |
CONNECTOR, HEADER, 30POS, 1ROW, 1.27MM | element14 |
Special Order: 30 SYSTEM 50 HDR SRRA SHRD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 30 | PCB Header & Receptacle | Part Number: 5-104074-6 | Internal Number: 5-104074-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104074-6?
Additional datasheets, footprints and schematics for 5-104074-6 are listed on our Part Details page. You can also find images and similar parts to 5-104074-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104074-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104074-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104074-6 fall under?
The 5-104074-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104074-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104074-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104074-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104074-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5-104074-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104074-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104074-6?
You can fill out our help required form which you can use to request a quote for 5-104074-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.