Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
4,500
in stock
|
Buy Now | |
Farnell
from US$0.41
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.66
|
3,016
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Weight per Piece | 2.665g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.277mm, .129in |
Overall Length | 1in, 25.5mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL, RING TONGUE, M5, 10AWG | Farnell |
Terminals Terminal Solis R |Amp Te Connectivity 2-36451-1 | Newark Electronics |
Terminals TERMINAL SOLIS R | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 12-10 10 Terminals TERM | Distrelec |
TERMINAL,SOLIS R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-36451-1 | Internal Number: 2-36451-1 | TE Connectivity | TE Store |
TERMINAL, SOLIS R 12-10 10 | TE Connectivity 2-36451-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-36451-1?
Additional datasheets, footprints and schematics for 2-36451-1 are listed on our Part Details page. You can also find images and similar parts to 2-36451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36451-1 fall under?
The 2-36451-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36451-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36451-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-36451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36451-1 often in real-time on the comparison pages.
What if I can't find stock of 2-36451-1?
You can fill out our help required form which you can use to request a quote for 2-36451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.