Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Splice Features | Step Down |
Insulation Sleeve Material | Nylon |
Color | Blue - Transluscent |
Number of Serrations | 8 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 32.131mm, 1.265in |
Barrel Inside Diameter | 2.972mm, .117in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 22 – 18AWG, 16 – 14AWG, .26 – .96mm² |
Inside Diameter (Recovered) | .153in, 3.886mm |
Operating Voltage | 300 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Discrete Wire Type | Stranded |
Splice Type | Butt Splice |
Serrated | Yes |
Insulated | Yes |
Product Type | Splice |
Operating Temperature Range | 105°C, 221°F |
Spl Butt Pidg 16-14/22-18 | Newark Electronics |
Splice Terminal (14-16)AWG/(18-22)AWG 32.13mm Tin Tape | Avnet America |
Special Order: SPL BUTT PIDG 16-14/22-18 TAPE Splice Type: Butt Splice Wire Size: 22 – 18 AWG 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² .26 – .96 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 18 AWG 1.04 – 2.62 mm² | Pidg Butt Splice | Part Number: 2-327583-1 | Internal Number: 2-327583-1 | TE Connectivity | TE Store |
SPL BUTT PIDG 16-14/22-18 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-327583-1?
Additional datasheets, footprints and schematics for 2-327583-1 are listed on our Part Details page. You can also find images and similar parts to 2-327583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327583-1 fall under?
The 2-327583-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-327583-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327583-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Power and Signal Group have stock available or on a lead time for 2-327583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327583-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327583-1?
You can fill out our help required form which you can use to request a quote for 2-327583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.