Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Wire Size | 5180 – 13100CMA, 3.31 – 5.26mm², 12 – 10AWG |
Overall Length | 30.18mm, 1.188in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .197in, 5mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3.31 – 5.26 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 2-323762-1 | Internal Number: 2-323762-1 | TE Connectivity | TE Store |
Terminal,pidg R 12-10 10 |Amp Te Connectivity 2-323762-1 | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 30.18mm 12.7mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 12-10 10 | TE Connectivity 2-323762-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323762-1?
Additional datasheets, footprints and schematics for 2-323762-1 are listed on our Part Details page. You can also find images and similar parts to 2-323762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323762-1 fall under?
The 2-323762-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323762-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323762-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-323762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323762-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323762-1?
You can fill out our help required form which you can use to request a quote for 2-323762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.