Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Black |
Weight per Piece | 2.306g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.046in, 26.568mm |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320630-2 | Internal Number: 2-320630-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Yel, 14Awg | Newark Electronics |
Ring Tongue Terminal 14-16AWG 26.57mm 8.71mm Tin Tape | Avnet America |
Terminal, PIDG, R 16-14Hd 10 | TE Connectivity 2-320630-2 | RS Americas |
TERMINAL, RING TONGUE, #10, YEL, 14AWG | element14 |
Where can I find additional details, specifications and documents for a 2-320630-2?
Additional datasheets, footprints and schematics for 2-320630-2 are listed on our Part Details page. You can also find images and similar parts to 2-320630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320630-2 fall under?
The 2-320630-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320630-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320630-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-320630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320630-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320630-2?
You can fill out our help required form which you can use to request a quote for 2-320630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.