Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.03
|
1,476
in stock
|
Buy Now | |
Farnell
from US$1.11
|
1,980
in stock
|
Buy Now | |
element14
from US$0.95
|
1,476
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
455
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
455
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
455
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.544g |
Stripe Color | Brown |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | 37.744mm, 1.486in |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Insulation Diameter | 3.023 – 5.08mm, .119 – .2in |
Wire Size | 12066CMA, 5 – 6mm², 10AWG |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Support Style | Insulation Restriction |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R IR 10 3/8 07H3618 | Farnell |
Terminal,pidg R Ir 10 3/8 Rohs Compliant: Yes |Amp Te Connectivity 2-320577-2 | Newark Electronics |
Terminals M7928/1-68 CLASS 1 & 2 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 6mm2 | Distrelec |
Ring Tongue Terminal 10AWG 37.74mm 15.06mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 10 3/8 | TE Connectivity 2-320577-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-320577-2?
Additional datasheets, footprints and schematics for 2-320577-2 are listed on our Part Details page. You can also find images and similar parts to 2-320577-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320577-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320577-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320577-2 fall under?
The 2-320577-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320577-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320577-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320577-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320577-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-320577-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320577-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320577-2?
You can fill out our help required form which you can use to request a quote for 2-320577-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.