Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
391
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
391
in stock
|
Buy Now | |
Electro Enterprises
from US$0.97
|
64
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.376g |
Stripe Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Wire Size | 12AWG, 3 – 6mm², 6654CMA |
Wire Insulation Diameter | .095 – .2in, 2.413 – 5.08mm |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Overall Length | 35.916mm, 1.414in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Ring 12 Awg Yel #3/8 |Amp Te Connectivity 2-320577-1 | Newark Electronics |
Terminals RING 12 AWG YEL #3/8 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 6mm2 | Distrelec |
Ring Tongue Terminal 10-12AWG 37.74mm 15.06mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 12 3/8 | TE Connectivity 2-320577-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320577-1?
Additional datasheets, footprints and schematics for 2-320577-1 are listed on our Part Details page. You can also find images and similar parts to 2-320577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320577-1 fall under?
The 2-320577-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320577-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320577-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 2-320577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320577-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320577-1?
You can fill out our help required form which you can use to request a quote for 2-320577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.