Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1180732 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
987
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
48,750
in stock
|
Buy Now | |
TE Store
from US$0.51
|
13,374
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
11,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
5,000
in stock
|
Buy Now | |
element14
from US$0.28
|
1,587
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.016g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 21.62mm, .851in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 10 SPADE TERMINAL 16-14 AWG | Heilind Electronics |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320574-2 | Internal Number: 2-320574-2 | Alias Number: 1180732 | TE Connectivity | TE Store |
Stud Size - Metric:M5 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Tape | Avnet America |
TERMINAL, CRIMP, RING, 16-14AWG | element14 |
14-16 AWG Free Hanging Blue Insulated Ring Tongue Terminal | Future Electronics |
Terminal, PIDG, R 16-14 10 | TE Connectivity 2-320574-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-320574-2?
Additional datasheets, footprints and schematics for 2-320574-2 are listed on our Part Details page. You can also find images and similar parts to 2-320574-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320574-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320574-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320574-2 fall under?
The 2-320574-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320574-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320574-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320574-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320574-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2-320574-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320574-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320574-2?
You can fill out our help required form which you can use to request a quote for 2-320574-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.