Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,705
in stock
|
Buy Now | |
element14
from US$0.79
|
1,705
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
500
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Blue - Transluscent |
---|---|
Splice Material | Copper |
Weight per Piece | 1.934g |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Class | 2 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Government Qualified | Yes |
Military Category | Yes |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Sealable | No |
Serrated | Yes |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Insulated | Yes |
Butt Splice, Nylon, 16Awg To 14Awg | Newark Electronics |
BUTT SPLICE, NYLON, 16AWG TO 14AWG | element14 |
Terminals SPLICE BUTT PIDG 16- | Rapid Electronics |
TE Connectivity - AMP Splice BUTT PIDG 16-14 | Distrelec |
SPLICE BUTT PIDG 16-14 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Blue (Transparent) |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320562-3?
Additional datasheets, footprints and schematics for 2-320562-3 are listed on our Part Details page. You can also find images and similar parts to 2-320562-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320562-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320562-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320562-3 fall under?
The 2-320562-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-320562-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320562-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320562-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320562-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-320562-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320562-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320562-3?
You can fill out our help required form which you can use to request a quote for 2-320562-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.