Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
6,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,700
in stock
|
Buy Now | |
element14
from US$0.18
|
6,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.32
|
1,131
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.114g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Overall Length | .859in, 21.819mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, BLUE | element14 |
TERMINAL,PIDG R 16-14 8, TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320560-1 | Internal Number: 2-320560-1 | TE Connectivity | TE Store |
PIDG Series 16-14 AWG Blue Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Tape Mounted | Avnet America |
Terminal Ring Tongue Copper 16 to 14AWG Stud Sz. 8 Tin Nylon Blue | TE Connectivity 2-320560-1 | RS Americas |
TERMINAL,PIDG R 16-14 8 | TTI Europe |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320560-1?
Additional datasheets, footprints and schematics for 2-320560-1 are listed on our Part Details page. You can also find images and similar parts to 2-320560-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320560-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320560-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320560-1 fall under?
The 2-320560-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320560-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320560-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320560-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320560-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 2-320560-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320560-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320560-1?
You can fill out our help required form which you can use to request a quote for 2-320560-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.