Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
84,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
84,000
in stock
|
Buy Now | |
TE Store
from US$0.96
|
32,479
in stock
|
Buy Now | |
RS
from US$72.61
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Splice Features | Standard |
Weight per Piece | .975g |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Outside Diameter | .141in, 3.58mm |
Material Thickness | .84mm, .033in |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .578in, 14.68mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Non - Insulation Support |
Product Type | Splice |
Splice Type | Butt Splice |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | No |
Serrated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS BUTT 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 2-31818-1 | Internal Number: 2-31818-1 | TE Connectivity | TE Store |
Solis Butt 22-16Comm22-18Mil |Amp Te Connectivity 2-31818-1 | Newark Electronics |
Splice Terminal 16-22AWG 14.68mm 3.58mm Tin T/R | Avnet America |
Solis Butt 22-16Comm22-18Mil | TE Connectivity 2-31818-1 | RS Americas |
TERMINAL, BUTT SPLICE, 16AWG, UNINSUL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-31818-1?
Additional datasheets, footprints and schematics for 2-31818-1 are listed on our Part Details page. You can also find images and similar parts to 2-31818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31818-1 fall under?
The 2-31818-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-31818-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31818-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Newark Electronics have stock available or on a lead time for 2-31818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31818-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31818-1?
You can fill out our help required form which you can use to request a quote for 2-31818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.