Status: | Unknown |
---|---|
Series: | HC00 Series |
RoHS: | Unknown |
Prices starting from US$0.0262
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.70
|
31
in stock
|
Buy Now | |
Toby Electronics
from US$0.0262
|
1,900
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0338
|
839
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0421
|
315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0338
|
252
in stock
|
Buy Now | |
element14
from US$37.41
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$34.63
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$33.44
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.0357
|
-
|
Buy Now | |
Future Electronics
from US$0.0381
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
TTI Europe
from US$56.98
|
-
|
Buy Now | |
Sager
from US$0.0309
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tape Type | Electrical Insulation |
---|---|
Tape Backing Material | EPR (Ethylene Propylene Rubber) |
Tape Width - Metric | 51mm |
Tape Width - Imperial | 2.01" |
Tape Length - Metric | 9.1m |
Tape Length - Imperial | 29.86ft |
Tape Colour | Black |
Product Range | HC00 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Material | PE (Polyethylene) |
Operating Temperature Max | 130°C |
Tape Length | 9.1m |
Tape Width | 51mm |
SPLICING TAPE, EPR, 9.14M X 50.8MM | element14 |
Splicing Tape, Epr, 9.14M X 50.8Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Brass |
---|---|
Mounting Hole Dia | 1.57mm |
Terminal Plating | Tin |
Connector Type | Wide Roll Eyelet |
Length | 0.093" |
RoHS Compliant | Yes |
EYELET | Heilind Electronics |
Eyelet, Wide Roll, Brass, Tin Plate, Barrel O.D. .059, Length Under Flange .093 | Keystone Electronics 23 | RS Americas |
Rivet | Transfer Multisort Elektronik |
WIDE ROLL EYELET | Rutronik |
Brass with Tin Plating .093 inch long Wide Roll Eyelets | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 1/16 X.093 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SECURITY CAPS | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 16000h |
CML T-1 WIRE TERMINAL (STANDAR | Relay Specialties |
Where can I find additional details, specifications and documents for a 23?
Additional datasheets, footprints and schematics for 23 are listed on our Part Details page. You can also find images and similar parts to 23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23 fall under?
The 23 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 23 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23 you can contact the distributor directly for product support, shipping queries etc.
Is the 23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23 have stock available?
Authorised distributors including Toby Electronics, CoreStaff, Heilind Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23 often in real-time on the comparison pages.
What if I can't find stock of 23?
You can fill out our help required form which you can use to request a quote for 23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.