PCB Terminals
Parts from PCB Terminals Category




TERMINAL, MALE PCB DISCONNECT, 0.187IN; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:3.25mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes


TERMINAL, PCB, 1.7MM ROHS COMPLIANT: YES

NON-FULL REEL 3-350566-1 MINI AMP-IN 22-18 PT ROHS COMPLIANT: YES

Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes



TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL BLOCK JUMPER; Tab Size - Metric:7.1mm x 0.8mm; Tab Size - Imperial:0.28" x 0.03"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Accessory Type:Terminal Block Jumper RoHS Compliant: Yes

PCB TERMINAL, MINIATURE, 18-22AWG; TAB SIZE - METRIC:-; TAB SIZE - IMPERIAL:-; TERMINAL MATERIAL:PHOSPHOR BRONZE; MOUNTING HOLE DIA:1.85MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES


TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.68MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES


TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 6.35MM, CRIMP; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:5.16MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES