Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.63
|
3
in stock
|
Buy Now | |
TTI Europe
from US$6.56
|
1,640
in stock
|
Buy Now | |
TE Store
from US$11.56
|
324
in stock
|
Buy Now | |
RS Americas
from US$5.85
|
320
in stock
|
Buy Now | |
Avnet America
from US$7.07
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
3
in stock
|
Buy Now | |
element14
from US$8.93
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.63
|
-
|
Buy Now |
Heat Sink Height | .137in, 3.5mm |
---|---|
Heat Sink Height Class | Custom |
Heat Sink Finish | Electroless Nickel |
Heat Sink Style | Slug |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | 3mm, .118in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver Alloy |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | SFP+ |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Packaging Method | Tray |
Form Factor | SFP+ |
Sealable | No |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Single |
Connector System | Cable-to-Board |
Product Type | Cage Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1X1 CAGE ASSEMBLY AND | TTI Europe |
SFP+ 1X1 CAGE ASSEMBLY AND CONN, PRESS-F Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2299056-1 | Internal Number: 2299056-1 | TE Connectivity | TE Store |
I/O Connector 1X1 cage assembly and con. Press-F | TE Connectivity 2299056-1 | RS Americas |
Cage Assembly With Heat Sink, Pressfit | Newark Electronics |
CAGE ASSEMBLY WITH HEAT SINK, PRESSFIT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cage Assembly |
---|---|
For Use With | SFP+ I/O Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 2299056-1?
Additional datasheets, footprints and schematics for 2299056-1 are listed on our Part Details page. You can also find images and similar parts to 2299056-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2299056-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2299056-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2299056-1 fall under?
The 2299056-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2299056-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2299056-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2299056-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2299056-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Avnet America and Newark Electronics have stock available or on a lead time for 2299056-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2299056-1 often in real-time on the comparison pages.
What if I can't find stock of 2299056-1?
You can fill out our help required form which you can use to request a quote for 2299056-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.