Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.69
|
3,404
in stock
|
Buy Now | |
Newark Electronics
from US$10.78
|
3,404
in stock
|
Buy Now | |
Rapid Electronics
from US$9.45
|
3,404
in stock
|
Buy Now | |
Chip One Stop
from US$7.38
|
3,404
in stock
|
Buy Now | |
Farnell
from US$10.89
|
2,725
in stock
|
Buy Now | |
TE Store
from US$9.71
|
337
in stock
|
Buy Now | |
Future Electronics
from US$8.23
|
-
|
Buy Now | |
Avnet America
from US$7.13
|
-
|
Buy Now | |
RS Americas
from US$11.75
|
-
|
Buy Now | |
Avnet Asia
from US$7.42
|
-
|
Buy Now |
Heat Sink Height | .255in, 6.5mm |
---|---|
Heat Sink Height Class | SAN |
Heat Sink Style | Fin |
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
Data Rate (Max) | 16Gb/s |
Cage Material | Copper Alloy |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Tray |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Product Type | Cage Assembly |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -65 – 221°F |
I/O Conn Sfp+ 1X1 Cage Assy, Pf,with Heatsink |Amp Te Connectivity 2291634-2 | Newark Electronics |
SFP+ 1X1 CAGE ASSY PF WITH HEATSINK | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+ 1X1 Cage Assy PF Heatsink | Distrelec |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
SFP+ 1X1 CAGE ASSY, PF,WITH HEATSINK Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2291634-2 | Internal Number: 2291634-2 | TE Connectivity | TE Store |
Connector Accessories Cage Assembly for SFP+ Connectors | Avnet America |
SFP plus 1X1 CAGE ASSY, PF, WITH HEATSINK, SFP, SFP plus and zSFP plus | TE Connectivity 2291634-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2291634-2?
Additional datasheets, footprints and schematics for 2291634-2 are listed on our Part Details page. You can also find images and similar parts to 2291634-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291634-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291634-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291634-2 fall under?
The 2291634-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2291634-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291634-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291634-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291634-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2291634-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291634-2 often in real-time on the comparison pages.
What if I can't find stock of 2291634-2?
You can fill out our help required form which you can use to request a quote for 2291634-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.