Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.83
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$21.45
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
780
in stock
|
Buy Now | |
Distrelec
from US$21.51
|
780
in stock
|
Buy Now | |
Heilind Electronics
-
|
206
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
68
in stock
|
Buy Now | |
Avnet America
from US$17.87
|
-
|
Buy Now | |
RS Americas
from US$30.16
|
-
|
Buy Now |
Number of Positions | 56 |
---|---|
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 25Gb/s |
Centerline (Pitch) | .6mm, .023in |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Form Factor | CFP4 |
Thermal Accessory Type Included | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cfp4 Receptacle |Amp Te Connectivity 2288229-1 | Newark Electronics |
I/O Connectors CFP4 RECEPTACLE | Rapid Electronics |
TE Connectivity CFP4 RECEPTACLE Card Edge Connector 56 C | Distrelec |
I/O CONN, CFP4, 56POS, 1PORT, SMT | Farnell |
CFP4 RECEPTACLE | Heilind Electronics |
Conn CFP4 RCP 56 POS 0.6mm Solder ST SMD 56 Terminal 1 Port | Avnet America |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2288229-1?
Additional datasheets, footprints and schematics for 2288229-1 are listed on our Part Details page. You can also find images and similar parts to 2288229-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288229-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288229-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288229-1 fall under?
The 2288229-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2288229-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288229-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288229-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288229-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2288229-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288229-1 often in real-time on the comparison pages.
What if I can't find stock of 2288229-1?
You can fill out our help required form which you can use to request a quote for 2288229-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.