Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$98.50
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$77.65
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$73.10
|
28
in stock
|
Buy Now | |
Distrelec
from US$75.70
|
28
in stock
|
Buy Now | |
Farnell
from US$80.37
|
23
in stock
|
Buy Now | |
Heilind Electronics
-
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
21
in stock
|
Buy Now | |
Avnet America
from US$61.77
|
-
|
Buy Now | |
RS Americas
from US$127.76
|
-
|
Buy Now |
Heat Sink Finish | Anodized |
---|---|
Heat Sink Height | 13.2mm, .52in |
Heat Sink Style | Side-to-Side Air Flow |
Number of Fins | 20 |
PCB Thickness (Recommended) | 3mm |
Data Rate (Max) | 25Gb/s |
Packaging Method | Tray |
Product Line | J81 |
Cage Type | Kit |
Thermal Accessory Type Included | Yes |
Form Factor | CFP4 |
Product Type | Accessory |
Sealable | No |
Pluggable I/O Accessory Type | Hardware Kit |
Cfp4 Hardware Kit |Amp Te Connectivity 2288226-1 | Newark Electronics |
I/O Connectors 1x1 Hardware Kit w/side-to-side HS | Rapid Electronics |
TE Connectivity CFP4 HARDWARE KIT I/O Connectors 1x1 Har | Distrelec |
HARDWARE KIT, CONNECTOR | Farnell |
CFP4 HARDWARE KIT | Heilind Electronics |
Connector Accessories Hardware Kit for CFP4 Connectors Tray | Avnet America |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2288226-1?
Additional datasheets, footprints and schematics for 2288226-1 are listed on our Part Details page. You can also find images and similar parts to 2288226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288226-1 fall under?
The 2288226-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2288226-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288226-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2288226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288226-1 often in real-time on the comparison pages.
What if I can't find stock of 2288226-1?
You can fill out our help required form which you can use to request a quote for 2288226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.