Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.12
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$23.99
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$21.80
|
190
in stock
|
Buy Now | |
Distrelec
from US$23.30
|
190
in stock
|
Buy Now | |
Heilind Electronics
-
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
20
in stock
|
Buy Now | |
Avnet America
from US$20.06
|
-
|
Buy Now | |
RS Americas
from US$31.34
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Data Rate (Max) | 25Gb/s |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Form Factor | CFP4 |
Thermal Accessory Type Included | No |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | 1x1 |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cfp4 1X1 Cage Assembly, Press-Fit |Amp Te Connectivity 2288227-2 | Newark Electronics |
I/O Connectors CFP4 1X1 CAGE ASSEMBLY PRESS-FIT | Rapid Electronics |
TE Connectivity CFP4 1X1 CAGE ASSEMBLY PRESS-FIT I/O Con | Distrelec |
CAGE ASSEMBLY, CONNECTOR | Farnell |
I/O Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2288227-2?
Additional datasheets, footprints and schematics for 2288227-2 are listed on our Part Details page. You can also find images and similar parts to 2288227-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288227-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288227-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288227-2 fall under?
The 2288227-2 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2288227-2 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288227-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288227-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288227-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2288227-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288227-2 often in real-time on the comparison pages.
What if I can't find stock of 2288227-2?
You can fill out our help required form which you can use to request a quote for 2288227-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.