Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
80
in stock
|
Buy Now | |
element14
from US$12.99
|
80
in stock
|
Buy Now | |
Farnell
from US$10.44
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$9.20
|
60
in stock
|
Buy Now | |
RS Americas
from US$14.98
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.20
|
20
in stock
|
Buy Now | |
Future Electronics
from US$7.47
|
-
|
Buy Now | |
Avnet America
from US$7.06
|
-
|
Buy Now |
Connector Code | D |
---|---|
Color | Black |
Number of Sections | 1 |
Number of Rows | 4 |
Number of Positions | 24 |
Number of Signal Positions | 20 |
Pin Diameter | .99mm |
Interface Plating | Nickel (Ni) |
Contact Current Rating (Max) | 7.5A |
Length | 63.2mm |
Width | 31.9mm |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | 4.32mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Connector Mounting Type | Bulkhead |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Circuit Application | Power & Signal |
Packaging Quantity | 80 |
Packaging Type | Tray |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Header | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 - 125°C |
Operating Temperature (Max) | 125°C |
Automotive Housing, Rcpt, 20S+4P, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 20S+4P, 13A | element14 |
24P CAP HDR ASY,HYBRD,SEALBL KEY D,MINI LEVER | Heilind Electronics |
AMPSEAL 16, Automotive Header, 16 Position, 7.5mm Centerline,3 Row, Black Nicke | TE Connectivity 2272889-4 | RS Americas |
AMPSEAL 16 Series 24 Position 4.32 mm Pitch Wire to Wire Receptacle Housing | Future Electronics |
Connector Housing Power Plug 24 Position 7.5mm Right Angle Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 2272889-4?
Additional datasheets, footprints and schematics for 2272889-4 are listed on our Part Details page. You can also find images and similar parts to 2272889-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272889-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272889-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272889-4 fall under?
The 2272889-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2272889-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272889-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272889-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272889-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 2272889-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272889-4 often in real-time on the comparison pages.
What if I can't find stock of 2272889-4?
You can fill out our help required form which you can use to request a quote for 2272889-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.