Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
144
in stock
|
Buy Now | |
TE Store
from US$0.77
|
539
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
316
in stock
|
Buy Now | |
element14
from US$1.75
|
316
in stock
|
Buy Now | |
Farnell
from US$1.38
|
316
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
240
in stock
|
Buy Now | |
RS Americas
from US$2.13
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Material | PA |
Color | Black |
Cable Bundle Diameter | 19.3mm |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 320 |
Connector System | Wire-to-Wire |
Accessory Type | Backshell |
Strain Relief | Without |
Operating Temperature Range | -40 - 125°C |
COVER,AMPSEAL 16 ML CONN, 180 DEG Connector Backshell Product Type: Backshell Primary Product Material: PA Operating Temperature Range: -40 – 125 °C Backshell PA | Connector Backshell | Part Number: 2203956-1 | Internal Number: 2203956-1 | TE Connectivity | TE Store |
Backshell, 180Deg, Pa66, Black | Newark Electronics |
BACKSHELL, 180DEG, PA66, BLACK | element14 |
BKSHLL COVR,180 DEG,16P,BLK FOR ML CONN | Heilind Electronics |
AMPSEAL 16, Backshell, Cable Exit Angle 180 degree, Black, PA, Wire-to-Wire | TE Connectivity 2203956-1 | RS Americas |
Cover without Strain Relief Straight Polyamide Black | Avnet America |
COVER,AMPSEAL 16 ML CONN,180 | TTI Europe |
Where can I find additional details, specifications and documents for a 2203956-1?
Additional datasheets, footprints and schematics for 2203956-1 are listed on our Part Details page. You can also find images and similar parts to 2203956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203956-1 fall under?
The 2203956-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2203956-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203956-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2203956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203956-1 often in real-time on the comparison pages.
What if I can't find stock of 2203956-1?
You can fill out our help required form which you can use to request a quote for 2203956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.