Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
316
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
230
in stock
|
Buy Now | |
element14
from US$1.45
|
230
in stock
|
Buy Now | |
Farnell
from US$1.12
|
140
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 320 |
Accessory Type | Mounting Clip |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 - 125°C |
MNTG CLIP, 5MM PANEL,RED FOR ML HDR | Heilind Electronics |
Mounting Clip, Red, Pbt-Gf30 | Newark Electronics |
MOUNTING CLIP, RED, PBT-GF30 | element14 |
AMPSEAL 16, Mounting Clip, Wire-to-Wire, PBT GF, Red | TE Connectivity 2203876-1 | RS Americas |
Mounting Clip 5mm for ML Connector | Avnet America |
MOUNTING CLIP, ML CONN, 5MM PANEL Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Red Operating Temperature Range: -40 – 125 °C Mounting Clip PBT GF | Automotive Connector Accessories | Part Number: 2203876-1 | Internal Number: 2203876-1 | Red | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2203876-1?
Additional datasheets, footprints and schematics for 2203876-1 are listed on our Part Details page. You can also find images and similar parts to 2203876-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203876-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203876-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203876-1 fall under?
The 2203876-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2203876-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203876-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203876-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203876-1 have stock available?
Authorised distributors including RS, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2203876-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203876-1 often in real-time on the comparison pages.
What if I can't find stock of 2203876-1?
You can fill out our help required form which you can use to request a quote for 2203876-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.