Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.22 |
290
|
Buy Now | |
Farnell | US$0.95 |
320
|
Buy Now | |
Newark Electronics | US$0.61 |
305
|
Buy Now | |
element14 | US$1.60 |
305
|
Buy Now | |
Heilind Electronics | US$1.03 |
240
|
Buy Now | |
RS Americas | US$1.95 |
100
|
Buy Now | |
Heilind Electronics Asia | US$1.03 |
80
|
Buy Now | |
TE Store | US$0.70 |
59
|
Buy Now | |
Avnet America | US$0.77 |
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 320 |
Accessory Type | Mounting Clip |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 - 125°C |
MOUNTING CLIP, BLACK, PBT GF | Farnell |
Mounting Clip, Black, Pbt-Gf30 | Newark Electronics |
MOUNTING CLIP, BLACK, PBT-GF30 | element14 |
MNTG CLIP, 3MM PANEL,BLK FOR ML HDR | Heilind Electronics |
AMPSEAL 16, Mounting Clip, Wire-to-Wire, PBT GF, Black | TE Connectivity 2203876-3 | RS Americas |
MOUNTING CLIP, ML CONN, 3MM PANEL Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Black Operating Temperature Range: -40 – 125 °C Mounting Clip PBT GF | Automotive Connector Accessories | Part Number: 2203876-3 | Internal Number: 2203876-3 | Black | TE Connectivity | TE Store |
Mounting Clip 3mm for ML Connector | Avnet America |
Where can I find additional details, specifications and documents for a 2203876-3?
Additional datasheets, footprints and schematics for 2203876-3 are listed on our Part Details page. You can also find images and similar parts to 2203876-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203876-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203876-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203876-3 fall under?
The 2203876-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2203876-3 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203876-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203876-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203876-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Heilind Electronics have stock available or on a lead time for 2203876-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203876-3 often in real-time on the comparison pages.
What if I can't find stock of 2203876-3?
You can fill out our help required form which you can use to request a quote for 2203876-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.