Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$63.75
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$53.47
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$44.53
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$45.30
|
3
in stock
|
Buy Now | |
Avnet America
from US$37.15
|
-
|
Buy Now | |
Farnell
from US$41.76
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .75in, 19.05mm |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 11GHz |
Grade | Military |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 8, RG 213 |
N Series Jack W/P Tr |Amp Te Connectivity 225664-2 | Newark Electronics |
Connectors N SERIES JACK W/P TR | Rapid Electronics |
TE Connectivity N SERIES JACK W/P TR RF Connectors / Coa | Distrelec |
Conn Type N F 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | N Series |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8 RG8A RG213 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | N Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 225664-2?
Additional datasheets, footprints and schematics for 225664-2 are listed on our Part Details page. You can also find images and similar parts to 225664-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225664-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225664-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225664-2 fall under?
The 225664-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225664-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225664-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 225664-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225664-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 225664-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225664-2 often in real-time on the comparison pages.
What if I can't find stock of 225664-2?
You can fill out our help required form which you can use to request a quote for 225664-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.